GeneSiC Semiconductor, Inc. Bridge Rectifiers - KBU1006 KBU1006

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 777987-KBU1006 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, KBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: KBU1006 Categories: Discrete Semiconductor Products Manufacturer Package: KBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A Alternative Parts (Cross-Reference): RS1005; RS1006; RS1005-BP; KBU8J_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 300
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 777987-KBU1006 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, KBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: KBU1006 Categories: Discrete Semiconductor Products Manufacturer Package: KBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A Alternative Parts (Cross-Reference): RS1005; RS1006; RS1005-BP; KBU8J_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU1006 - 777987-KBU1006 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU1006
777987-KBU1006
Bridge Rectifiers - KBU1006 777987-KBU1006
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 777987-KBU1006 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, KBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: KBU1006 Categories: Discrete Semiconductor Products Manufacturer Package: KBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A Alternative Parts (Cross-Reference): RS1005; RS1006; RS1005-BP; KBU8J_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 777987-KBU1006
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, KBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: KBU1006
Categories: Discrete Semiconductor Products
Manufacturer Package: KBU
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A
Alternative Parts (Cross-Reference): RS1005; RS1006; RS1005-BP; KBU8J_NL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
600V 10A Diode and Rectifier - 299-KBU1006 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
299-KBU1006
600V 10A Diode and Rectifier 299-KBU1006
BRIDGE RECT 1PHASE 600V 10A KBU Product overview: KBU1006 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU1006 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 10A KBU Product overview: KBU1006 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU1006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers ,600V,10A,Standard,KBU - KBU1006 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,600V,10A,Standard,KBU
KBU1006
Bridge Rectifiers ,600V,10A,Standard,KBU KBU1006
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBU1006
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBU1006
BRIDGE RECT 1PHASE 600V 10A KBU

BRIDGE RECT 1PHASE 600V 10A KBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBU1006
Bridge Rectifiers KBU1006
Bridge Rectifiers 600V 10A Bridge Rectifier

Bridge Rectifiers 600V 10A Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 777987-KBU1006 299-KBU1006 KBU1006 KBU1006 KBU1006
Product Name Bridge Rectifiers - KBU1006 600V 10A Diode and Rectifier Bridge Rectifiers ,600V,10A,Standard,KBU Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.05 volts 1.05 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826834 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
High Current Power Rectifiers - HRSET050303 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details