GeneSiC Semiconductor, Inc. Electronic Surplus - KBU1004 KBU1004

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192725-KBU1004 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: KBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBU Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A Current - Reverse Leakage at Vr: 10μA at 400V
Request a Quote
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192725-KBU1004 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: KBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBU Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A Current - Reverse Leakage at Vr: 10μA at 400V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KBU1004 - 1192725-KBU1004 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KBU1004
1192725-KBU1004
Electronic Surplus - KBU1004 1192725-KBU1004
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192725-KBU1004 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: KBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBU Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A Current - Reverse Leakage at Vr: 10μA at 400V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1192725-KBU1004
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-SIP, KBU
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A
Current - Reverse Leakage at Vr: 10μA at 400V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1192725-KBU1004
Product Name Electronic Surplus - KBU1004
Unlock Full Specs
to access all available technical data