Win Source Part Number: 1368008-KBU10005
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: GeneSiC Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 4-SIP, KBU
Supplier Device Package: KBU
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 10 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 50 V
BRIDGE RECT 1PHASE 50V 10A KBU Product overview: KBU10005 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBU10005 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 50V 10A KBU
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Bridge Rectifiers 50V 10A Bridge Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1368008-KBU10005 | 299-KBU10005 | KBU10005 | KBU10005 | KBU10005 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 50V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers ,50V,10A,Standard,KBU | Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.05 volts | 1.05 volts | |||
| IR | 0.0100 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |