GeneSiC Semiconductor, Inc. Bridge Rectifiers - KBPC5010W KBPC5010W

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192712-KBPC5010W Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Categories: Discrete Semiconductor Products Supplier Device Package: KBPC-W Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-Square, KBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 25A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192712-KBPC5010W Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Categories: Discrete Semiconductor Products Supplier Device Package: KBPC-W Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-Square, KBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 25A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC5010W - 1192712-KBPC5010W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC5010W
1192712-KBPC5010W
Bridge Rectifiers - KBPC5010W 1192712-KBPC5010W
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192712-KBPC5010W Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Categories: Discrete Semiconductor Products Supplier Device Package: KBPC-W Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-Square, KBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 25A Current - Reverse Leakage at Vr: 5μA at 1000V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1192712-KBPC5010W
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBPC-W
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-Square, KBPC-W
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 25A
Current - Reverse Leakage at Vr: 5μA at 1000V

Buy Now
Bridge Rectifiers ,1000V,50A,Standard,KBPC-W - KBPC5010W - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,1000V,50A,Standard,KBPC-W
KBPC5010W
Bridge Rectifiers ,1000V,50A,Standard,KBPC-W KBPC5010W
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC5010W
Bridge Rectifiers KBPC5010W
Bridge Rectifiers 1000 V - 50 A

Bridge Rectifiers 1000 V - 50 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBPC5010W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBPC5010W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC5010W
BRIDGE RECT 1P 1KV 50A KBPC-W

BRIDGE RECT 1P 1KV 50A KBPC-W

Supplier's Site

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1192712-KBPC5010W KBPC5010W KBPC5010W KBPC5010W
Product Name Bridge Rectifiers - KBPC5010W Bridge Rectifiers ,1000V,50A,Standard,KBPC-W Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data