GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC5006W

Description
Win Source Part Number: 1368054-KBPC5006W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC5006 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368054-KBPC5006W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC5006 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368054-KBPC5006W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368054-KBPC5006W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368054-KBPC5006W
Win Source Part Number: 1368054-KBPC5006W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC5006 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V

Win Source Part Number: 1368054-KBPC5006W
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: GeneSiC Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 4-Square, KBPC-W
Supplier Device Package: KBPC-W
Base Product Number: KBPC5006
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 50 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBPC5006W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBPC5006W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC5006W
BRIDGE RECT 1P 600V 50A KBPC-W

BRIDGE RECT 1P 600V 50A KBPC-W

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC5006W
Bridge Rectifiers KBPC5006W
Bridge Rectifiers 600 V - 50 A

Bridge Rectifiers 600 V - 50 A

Buy Now Datasheet
Bridge Rectifiers ,600V,50A,Standard,KBPC-W - KBPC5006W - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,600V,50A,Standard,KBPC-W
KBPC5006W
Bridge Rectifiers ,600V,50A,Standard,KBPC-W KBPC5006W
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1368054-KBPC5006W KBPC5006W KBPC5006W KBPC5006W
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers ,600V,50A,Standard,KBPC-W
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS6HVM25 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 3500 ns
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV70W/SN/8X-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers