Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 771021-KBPC5001T
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, KBPC-T
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Family Name: KBPC5001T
Categories: Discrete Semiconductor Products
Manufacturer Package: KBPC
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 25A
Alternative Parts (Cross-Reference): SB351M; SB351G; SB351; MB501;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
BRIDGE RECT 1PHASE 100V 50A KBPC
BRIDGE RECT 1PHASE 100V 50A KBPC
Bridge Rectifiers 100 V - 50 A
| Win Source Electronics | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 771021-KBPC5001T | KBPC5001T | 347-KBPC5001T | KBPC5001T | KBPC5001T |
| Product Name | Bridge Rectifiers - KBPC5001T | Bridge Rectifiers ,100V,50A,Standard,KBPC-T | BRIDGE RECT 1PHASE 100V 50A KBPC | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |