Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 002142-KBPC3510T
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC-T
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
BRIDGE RECT 1P 1KV 35A KBPC-T
Bridge Rectifiers 1000V 35A Si Bridge Rectifier
BRIDGE RECT 1P 1KV 35A KBPC-T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 002142-KBPC3510T | 347-KBPC3510T | KBPC3510T | KBPC3510T | KBPC3510T |
| Product Name | Bridge Rectifiers - KBPC3510T | BRIDGE RECT 1P 1KV 35A KBPC-T | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers ,1000V,35A,Standard,KBPC-T |
| Diode Type | Single Phase | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |