Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1192702-KBPC3508W
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBPC-W
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-Square, KBPC-W
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 17.5A
Current - Reverse Leakage at Vr: 5μA at 800V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192702-KBPC3508W |
| Product Name | Electronic Surplus - KBPC3508W |