GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC3506W

Description
Win Source Part Number: 1368095-KBPC3506W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC3506 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368095-KBPC3506W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC3506 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368095-KBPC3506W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368095-KBPC3506W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368095-KBPC3506W
Win Source Part Number: 1368095-KBPC3506W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC3506 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 5 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V

Win Source Part Number: 1368095-KBPC3506W
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: GeneSiC Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 4-Square, KBPC-W
Supplier Device Package: KBPC-W
Base Product Number: KBPC3506
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 35 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC3506W
Bridge Rectifiers KBPC3506W
Bridge Rectifiers 600 V - 35 A

Bridge Rectifiers 600 V - 35 A

Buy Now Datasheet
Bridge Rectifiers ,600V,35A,Standard,KBPC-W - KBPC3506W - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,600V,35A,Standard,KBPC-W
KBPC3506W
Bridge Rectifiers ,600V,35A,Standard,KBPC-W KBPC3506W
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBPC3506W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBPC3506W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC3506W
BRIDGE RECT 1P 600V 35A KBPC-W

BRIDGE RECT 1P 600V 35A KBPC-W

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1368095-KBPC3506W KBPC3506W KBPC3506W KBPC3506W
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers ,600V,35A,Standard,KBPC-W Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 40 volts
View Details