GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC3504W

Description
Win Source Part Number: 1367998-KBPC3504W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC3504 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V
Request a Quote Datasheet
Description
Win Source Part Number: 1367998-KBPC3504W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC3504 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367998-KBPC3504W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367998-KBPC3504W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367998-KBPC3504W
Win Source Part Number: 1367998-KBPC3504W Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC3504 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 35 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 400 V

Win Source Part Number: 1367998-KBPC3504W
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: GeneSiC Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 4-Square, KBPC-W
Supplier Device Package: KBPC-W
Base Product Number: KBPC3504
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 35 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBPC3504W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBPC3504W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC3504W
BRIDGE RECT 1P 400V 35A KBPC-W

BRIDGE RECT 1P 400V 35A KBPC-W

Supplier's Site
Bridge Rectifiers ,400V,35A,Standard,KBPC-W - KBPC3504W - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,400V,35A,Standard,KBPC-W
KBPC3504W
Bridge Rectifiers ,400V,35A,Standard,KBPC-W KBPC3504W
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC3504W
Bridge Rectifiers KBPC3504W
Bridge Rectifiers 400 V - 35 A

Bridge Rectifiers 400 V - 35 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1367998-KBPC3504W KBPC3504W KBPC3504W KBPC3504W
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers ,400V,35A,Standard,KBPC-W Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details
Schottky SMD 20A 45V Diode and Rectifier - 280-20TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 80 volts
View Details
Two Schottky barrier double diodes - BAT54CV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666
RoHS Compliant RoHS
View Details
6 suppliers