Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1192696-KBPC2508W
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBPC-W
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-Square, KBPC-W
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 5μA at 800V
BRIDGE RECT 1P 800V 25A KBPC-W Product overview: KBPC2508W from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC2508W can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
BRIDGE RECT 1P 800V 25A KBPC-W
BRIDGE RECT 1P 800V 25A KBPC-W
Bridge Rectifiers 800 V - 25 A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1192696-KBPC2508W | 299-KBPC2508W | KBPC2508W | 347-KBPC2508W | KBPC2508W | KBPC2508W |
| Product Name | Bridge Rectifiers - KBPC2508W | 800V 25A Diode and Rectifier | Bridge Rectifiers ,800V,25A,Standard,KBPC-W | BRIDGE RECT 1P 800V 25A KBPC-W | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0050 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Bulk |