Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
GENESIC SEMICONDUCTOR, INC.
KBPC25010W -- BRIDGE RECTIFIERS
GeneSiC Semiconductor, Inc.
Bridge Rectifiers
KBPC25010W
Description
Bridge Rectifiers 1000 V - 25 A
Datasheet
Description
Bridge Rectifiers 1000 V - 25 A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC25010W
Bridge Rectifiers
KBPC25010W
Bridge Rectifiers 1000 V - 25 A
Bridge Rectifiers 1000 V - 25 A
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
KBPC25010W
Product Name
Bridge Rectifiers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1223389
Specs
Rectifier Configuration / Technology
Schottky
Package
Do-41
RoHS Compliant
RoHS
View Details
Infineon Technologies AG
RFFETs - BAR 95-02LS E6327
BAR 95-02LS E6327
Specs
Configuration
Single
Diode Type
RF Diode PIN - Single 50V 100 mA 150 mW PG-TSSLP-2-1
Package
PG-TSSLP-2-1
View Details
3
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD
Model: TS982C4R
Specs
Package
T-Pack(S)
I
O
10 amps
V
RRM
400 volts
View Details
Nexperia B.V.
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia
1PS79SB31
Specs
Rectifier Configuration / Technology
Schottky
V
RRM
30 volts
V
F
0.5000 volts
View Details