BRIDGE RECT 1P 1KV 25A KBPC-T
Bridge Rectifiers 1000 V - 25 A
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | KBPC25010T | KBPC25010T |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |