GeneSiC Semiconductor, Inc. Electronic Surplus - KBP208 KBP208

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192674-KBP208 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: KBP Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBP Voltage - Peak Reverse (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 10μA at 50V
Request a Quote
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192674-KBP208 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: KBP Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBP Voltage - Peak Reverse (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 10μA at 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KBP208 - 1192674-KBP208 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KBP208
1192674-KBP208
Electronic Surplus - KBP208 1192674-KBP208
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192674-KBP208 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: KBP Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBP Voltage - Peak Reverse (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 10μA at 50V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1192674-KBP208
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBP
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-SIP, KBP
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 10μA at 50V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1192674-KBP208
Product Name Electronic Surplus - KBP208
Unlock Full Specs
to access all available technical data