GeneSiC Semiconductor, Inc. Electronic Surplus - KBP206 KBP206

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192671-KBP206 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: KBP Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBP Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 10μA at 600V
Request a Quote
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192671-KBP206 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: KBP Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBP Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 10μA at 600V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KBP206 - 1192671-KBP206 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KBP206
1192671-KBP206
Electronic Surplus - KBP206 1192671-KBP206
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1192671-KBP206 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: KBP Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, KBP Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 10μA at 600V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1192671-KBP206
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBP
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-SIP, KBP
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 10μA at 600V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1192671-KBP206
Product Name Electronic Surplus - KBP206
Unlock Full Specs
to access all available technical data