Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1192669-KBP204G
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.surgecomponents.
Manufacturer Package: 4-SIP, KBP
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 10μA at 400V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192669-KBP204G |
| Product Name | Electronic Surplus - KBP204G |