Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
GENESIC SEMICONDUCTOR, INC.
KBP203 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
GeneSiC Semiconductor, Inc.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBP203
Description
BRIDGE RECT 1PHASE 200V 2A KBP
Description
BRIDGE RECT 1PHASE 200V 2A KBP
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBP203
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBP203
BRIDGE RECT 1PHASE 200V 2A KBP
BRIDGE RECT 1PHASE 200V 2A KBP
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
KBP203
Product Name
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG868C08R
Specs
Package
TO-220F
I
O
30 amps
V
RRM
80 volts
View Details
Infineon Technologies AG
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
BAS4002ARPPE6327HTSA1
Specs
Diode Type
Single Phase
V
F
0.4000 volts
I
R
0.0100 mA
View Details
6
suppliers
Nexperia B.V.
30 V, 200 mA Schottky barrier diode
BAT54GWJ
Specs
Applications
Switching
Package
SOD-123; SOD123
RoHS Compliant
RoHS
View Details
6
suppliers
Micross Components, Inc.
High Current Power Rectifiers
HRSET050104
Specs
I
FSM
500 amps
I
F
60000 mA
t
rr
150 ns
View Details