GeneSiC Semiconductor, Inc. 100V 2A Diode and Rectifier KBP202

Description
BRIDGE RECT 1PHASE 100V 2A KBP Product overview: KBP202 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 100V 2A KBP Product overview: KBP202 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 2A Diode and Rectifier - 299-KBP202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
299-KBP202
100V 2A Diode and Rectifier 299-KBP202
BRIDGE RECT 1PHASE 100V 2A KBP Product overview: KBP202 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP202 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 100V 2A KBP Product overview: KBP202 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367912-KBP202 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367912-KBP202
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367912-KBP202
Win Source Part Number: 1367912-KBP202 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Package: Bulk Product Status: Active Package / Case: 4-SIP, KBP Supplier Device Package: KBP Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 100 V

Win Source Part Number: 1367912-KBP202
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: GeneSiC Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 4-SIP, KBP
Supplier Device Package: KBP
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100 V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBP202
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBP202
BRIDGE RECT 1PHASE 100V 2A KBP

BRIDGE RECT 1PHASE 100V 2A KBP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-KBP202 1367912-KBP202 KBP202
Product Name 100V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data