GeneSiC Semiconductor, Inc. Bridge Rectifiers - KBL610G KBL610G

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1050739-KBL610G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBL Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1050739-KBL610G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBL Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBL610G - 1050739-KBL610G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBL610G
1050739-KBL610G
Bridge Rectifiers - KBL610G 1050739-KBL610G
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1050739-KBL610G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBL Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1050739-KBL610G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBL
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBL610G
Bridge Rectifiers KBL610G
Bridge Rectifiers 1000V 6A Bridge Rectifier

Bridge Rectifiers 1000V 6A Bridge Rectifier

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBL610G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBL610G
BRIDGE RECT 1PHASE 1KV 6A KBL

BRIDGE RECT 1PHASE 1KV 6A KBL

Supplier's Site
Bridge Rectifiers ,1000V,6A,Standard,KBL - KBL610G - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,1000V,6A,Standard,KBL
KBL610G
Bridge Rectifiers ,1000V,6A,Standard,KBL KBL610G
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1050739-KBL610G KBL610G KBL610G KBL610G
Product Name Bridge Rectifiers - KBL610G Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers ,1000V,6A,Standard,KBL
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5551US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Dual SMD SOT23 Diode and Rectifier - 280-BAV99 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 80 volts
View Details