GeneSiC Semiconductor, Inc. 800V 6A Diode and Rectifier KBL608G

Description
BRIDGE RECT 1PHASE 800V 6A KBL Product overview: KBL608G from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL608G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 800V 6A KBL Product overview: KBL608G from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL608G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 6A Diode and Rectifier - 299-KBL608G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 6A Diode and Rectifier
299-KBL608G
800V 6A Diode and Rectifier 299-KBL608G
BRIDGE RECT 1PHASE 800V 6A KBL Product overview: KBL608G from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL608G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 6A KBL Product overview: KBL608G from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL608G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBL608G - 1050738-KBL608G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBL608G
1050738-KBL608G
Bridge Rectifiers - KBL608G 1050738-KBL608G
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1050738-KBL608G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBL Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1050738-KBL608G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBL
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Bridge Rectifiers ,800V,6A,Standard,KBL - KBL608G - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,800V,6A,Standard,KBL
KBL608G
Bridge Rectifiers ,800V,6A,Standard,KBL KBL608G
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBL608G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBL608G
BRIDGE RECT 1PHASE 800V 6A KBL

BRIDGE RECT 1PHASE 800V 6A KBL

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBL608G
Bridge Rectifiers KBL608G
Bridge Rectifiers 800V 6A Bridge Rectifier

Bridge Rectifiers 800V 6A Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-KBL608G 1050738-KBL608G KBL608G KBL608G KBL608G
Product Name 800V 6A Diode and Rectifier Bridge Rectifiers - KBL608G Bridge Rectifiers ,800V,6A,Standard,KBL Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Bulk KBL
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441994 - RS Components, Ltd.
Specs
Package DO-41; DO-41
RoHS Compliant RoHS
View Details
Rectifier Diode - FPM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
High-speed switching diode - BAS16W-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Automotive Schottky 60V 30A Diode and Rectifier - 286-30CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers