BRIDGE RECT 1PHASE 1KV 4A KBL
Bridge Rectifiers 1000V 4A Bridge Rectifier
BRIDGE RECT 1PHASE 1KV 4A KBL
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBL410G | KBL410G | KBL410G | KBL410G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers ,1000V,4A,Standard,KBL |
| VF | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | |||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |