Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 002130-KBL406G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: KBL
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Bridge Rectifiers 600V 4A Bridge Rectifier
BRIDGE RECT 1PHASE 600V 4A KBL
| Win Source Electronics | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 002130-KBL406G | KBL406G | KBL406G | KBL406G |
| Product Name | Bridge Rectifiers - KBL406G | Bridge Rectifiers ,600V,4A,Standard,KBL | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | |||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |