GeneSiC Semiconductor, Inc. Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor GKN71/12

Description
RECTIFIER, STANDARD, SINGLE, 800V, 95A, DO-203AB; Diode Module Configuration:Single ; Forward Current If(AV):95A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV
Datasheet
Description
RECTIFIER, STANDARD, SINGLE, 800V, 95A, DO-203AB; Diode Module Configuration:Single ; Forward Current If(AV):95A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor - 62T3099 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor
62T3099
Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor 62T3099
RECTIFIER, STANDARD, SINGLE, 800V, 95A, DO-203AB; Diode Module Configuration:Single ; Forward Current If(AV):95A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV

RECTIFIER, STANDARD, SINGLE, 800V, 95A, DO-203AB; Diode Module Configuration:Single; Forward Current If(AV):95A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV

Supplier's Site Datasheet
Standard Recovery ,1200V,95A,Forward,DO-5 - GKN71/12 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,1200V,95A,Forward,DO-5
GKN71/12
Standard Recovery ,1200V,95A,Forward,DO-5 GKN71/12
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Rectifiers Diodes
Product Number 62T3099 GKN71/12
Product Name Rectifier, Standard, Single, 800V, 95A, Do-203Ab; Diode Module Configuration Genesic Semiconductor Standard Recovery ,1200V,95A,Forward,DO-5
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220021 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRISOPAC1219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
High-speed switching diode - BAS16VV,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers