GeneSiC Semiconductor, Inc. Sic Schottky Diode, 650V, 19A, To-220; Product Range Genesic Semiconductor GE10MPS06A

Description
SIC SCHOTTKY DIODE, 650V, 19A, TO-220; Product Range:MPS Gen V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:19A; Total Capacitive Charge:25nC; Diode Case Style:TO-220 RoHS Compliant: Yes
Datasheet
Description
SIC SCHOTTKY DIODE, 650V, 19A, TO-220; Product Range:MPS Gen V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:19A; Total Capacitive Charge:25nC; Diode Case Style:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sic Schottky Diode, 650V, 19A, To-220; Product Range Genesic Semiconductor - 89AH0968 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 19A, To-220; Product Range Genesic Semiconductor
89AH0968
Sic Schottky Diode, 650V, 19A, To-220; Product Range Genesic Semiconductor 89AH0968
SIC SCHOTTKY DIODE, 650V, 19A, TO-220; Product Range:MPS Gen V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:19A; Total Capacitive Charge:25nC; Diode Case Style:TO-220 RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 19A, TO-220; Product Range:MPS Gen V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:19A; Total Capacitive Charge:25nC; Diode Case Style:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 89AH0968
Product Name Sic Schottky Diode, 650V, 19A, To-220; Product Range Genesic Semiconductor
Package TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8000 volts
View Details
Schottky barrier diode - BAT754,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 2548681 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details