GeneSiC Semiconductor, Inc. Sic Schottky Diode, 650V, 12A, To-220; Product Range Genesic Semiconductor GE06MPS06A

Description
SIC SCHOTTKY DIODE, 650V, 12A, TO-220; Product Range:MPS Gen V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:12A; Total Capacitive Charge:15nC; Diode Case Style:TO-220 RoHS Compliant: Yes
Datasheet
Description
SIC SCHOTTKY DIODE, 650V, 12A, TO-220; Product Range:MPS Gen V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:12A; Total Capacitive Charge:15nC; Diode Case Style:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sic Schottky Diode, 650V, 12A, To-220; Product Range Genesic Semiconductor - 89AH0964 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 12A, To-220; Product Range Genesic Semiconductor
89AH0964
Sic Schottky Diode, 650V, 12A, To-220; Product Range Genesic Semiconductor 89AH0964
SIC SCHOTTKY DIODE, 650V, 12A, TO-220; Product Range:MPS Gen V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:650V; Average Forward Current:12A; Total Capacitive Charge:15nC; Diode Case Style:TO-220 RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 12A, TO-220; Product Range:MPS Gen V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:650V; Average Forward Current:12A; Total Capacitive Charge:15nC; Diode Case Style:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 89AH0964
Product Name Sic Schottky Diode, 650V, 12A, To-220; Product Range Genesic Semiconductor
Package TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548804P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AC
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8200 volts
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020ELRX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
9 suppliers