GeneSiC Semiconductor, Inc. Connectors,Interconnects GD60MPS17H

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 180V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz Current - Reverse Leakage @ Vr: 10μA @ 15V
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 180V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz Current - Reverse Leakage @ Vr: 10μA @ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 180V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Speed: 200MHz Current - Reverse Leakage @ Vr: 10μA @ 15V

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 180V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 10μA @ 15V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details