GeneSiC Semiconductor, Inc. Sic Schottky Diode, 1.2Kv, 30A, To-247; Product Range Genesic Semiconductor GD30MPS12H

Description
SIC SCHOTTKY DIODE, 1.2KV, 30A, TO-247; Product Range:MPS Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Total Capacitive Charge:97nC; Diode Case Style:TO-247; Qualification:- RoHS Compliant: Yes
Datasheet
Description
SIC SCHOTTKY DIODE, 1.2KV, 30A, TO-247; Product Range:MPS Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Total Capacitive Charge:97nC; Diode Case Style:TO-247; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sic Schottky Diode, 1.2Kv, 30A, To-247; Product Range Genesic Semiconductor - 75AJ3640 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 30A, To-247; Product Range Genesic Semiconductor
75AJ3640
Sic Schottky Diode, 1.2Kv, 30A, To-247; Product Range Genesic Semiconductor 75AJ3640
SIC SCHOTTKY DIODE, 1.2KV, 30A, TO-247; Product Range:MPS Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Total Capacitive Charge:97nC; Diode Case Style:TO-247; Qualification:- RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 30A, TO-247; Product Range:MPS Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Total Capacitive Charge:97nC; Diode Case Style:TO-247; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 75AJ3640
Product Name Sic Schottky Diode, 1.2Kv, 30A, To-247; Product Range Genesic Semiconductor
Package TO-247; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

100 V, 250 mA Schottky barrier diode - BAT46GWJ - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
7 suppliers