Mfr: Freescale Semiconductor
Category: Switches - Toggle Switches
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV)
Current - Average Rectified (Io): 80A
Speed: 200MHz
Reverse Recovery Time (trr): 18.5ns
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | Toggle Switches |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |