DIODE ARR SIC 1200V 50A TO247-3
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 20A TO-247-3
SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:MPS Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Total Capacitive Charge:80nC; Diode Case Style:TO-247 RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | GC2X10MPS12-247 | GC2X10MPS12-247 | 94AC2967 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Silicon Carbide Schottky Diode, To-247; Product Range Genesic Semiconductor |
| Package | TO-247 | TO-247-3 | TO-247; TO-247 |
| Life Cycle Stage | Removed | ||
| VF | 1.8 volts |