GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays GC2X100MPS06-227

Description
Win Source Part Number: 1357223-GC2X100MPS06 -227 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Series: SiC Schottky MPS™ Package: Tube Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227 Base Product Number: GC2X100 Technology: SiC (Silicon Carbide) Schottky Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 50 A Speed: No Recovery Time > 500mA (Io) Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 20 µA @ 650 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 209A (DC) Diode Configuration: 2 Independent
Request a Quote Datasheet
Description
Win Source Part Number: 1357223-GC2X100MPS06 -227 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Series: SiC Schottky MPS™ Package: Tube Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227 Base Product Number: GC2X100 Technology: SiC (Silicon Carbide) Schottky Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 50 A Speed: No Recovery Time > 500mA (Io) Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 20 µA @ 650 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 209A (DC) Diode Configuration: 2 Independent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1357223-GC2X100MPS06-227 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1357223-GC2X100MPS06-227
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1357223-GC2X100MPS06-227
Win Source Part Number: 1357223-GC2X100MPS06 -227 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: GeneSiC Semiconductor Series: SiC Schottky MPS™ Package: Tube Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227 Base Product Number: GC2X100 Technology: SiC (Silicon Carbide) Schottky Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 650 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 50 A Speed: No Recovery Time > 500mA (Io) Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 20 µA @ 650 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 209A (DC) Diode Configuration: 2 Independent

Win Source Part Number: 1357223-GC2X100MPS06-227
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: GeneSiC Semiconductor
Series: SiC Schottky MPS™
Package: Tube
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
Base Product Number: GC2X100
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 50 A
Speed: No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 20 µA @ 650 V
Operating Temperature - Junction: -55°C ~ 175°C
Current - Average Rectified (Io) (per Diode): 209A (DC)
Diode Configuration: 2 Independent

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GC2X100MPS06-227 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GC2X100MPS06-227
Discrete Semiconductor Products - Diodes - Rectifiers GC2X100MPS06-227
DIODE MOD SIC 650V 209A SOT227

DIODE MOD SIC 650V 209A SOT227

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
GC2X100MPS06-227
Schottky Diodes & Rectifiers GC2X100MPS06-227
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Schottky Diodes
Product Number 1357223-GC2X100MPS06-227 GC2X100MPS06-227 GC2X100MPS06-227
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 1.8 volts 1.8 volts
VR 650 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Schottky Diodes & Rectifiers - 8231659P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type General Purpose; Schottky
Diode Applications Rectifier
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details