DIODE SIL CARB 1.2KV 90A TO247-2
SILICON CARBIDE SCHOTTKY DIODE, TO-247; Product Range:MPS Series; Diode Configuration:Single
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 20A TO-247-2
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | GC20MPS12-247 | 94AC2973 | GC20MPS12-247 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-247; Product Range Genesic Semiconductor | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Removed | ||
| VF | 1.8 volts | ||
| Package | TO-247; TO-247 | TO-247-2 |