GeneSiC Semiconductor, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Contacts GC20MPS12-220

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Packaging: Bulk Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Packaging: Bulk Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - GC20MPS12-220 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
GC20MPS12-220
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts GC20MPS12-220
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Packaging: Bulk Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Packaging: Bulk
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Reverse Recovery Time (trr): 175 ns
Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number GC20MPS12-220
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details