GeneSiC Semiconductor, Inc. Schottky Diodes & Rectifiers GC10MPS12-252

Description
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 10A TO-252-2
Datasheet
Description
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 10A TO-252-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
GC10MPS12-252
Schottky Diodes & Rectifiers GC10MPS12-252
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 10A TO-252-2

Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 10A TO-252-2

Buy Now Datasheet
Silicon Carbide Schottky Diode, To-252; Product Range Genesic Semiconductor - 94AC2964 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Carbide Schottky Diode, To-252; Product Range Genesic Semiconductor
94AC2964
Silicon Carbide Schottky Diode, To-252; Product Range Genesic Semiconductor 94AC2964
SILICON CARBIDE SCHOTTKY DIODE, TO-252; Product Range:MPS Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Total Capacitive Charge:40nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

SILICON CARBIDE SCHOTTKY DIODE, TO-252; Product Range:MPS Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Total Capacitive Charge:40nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GC10MPS12-252 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GC10MPS12-252
Discrete Semiconductor Products - Diodes - Rectifiers GC10MPS12-252
DIODE SIL CARB 1.2KV 50A TO252-2

DIODE SIL CARB 1.2KV 50A TO252-2

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Schottky Diodes Schottky Diodes Rectifiers
Product Number GC10MPS12-252 94AC2964 GC10MPS12-252
Product Name Schottky Diodes & Rectifiers Silicon Carbide Schottky Diode, To-252; Product Range Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-252-2 DPAK; TO-252 (DPAK)
RoHS Compliant RoHS
IF 50000 mA
Unlock Full Specs
to access all available technical data