DIODE SIL CARB 1.2KV 54A TO220-2 Product overview: GC10MPS12-220 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 54A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 54A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GC10MPS12-220 can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.2KV 54A TO220-2
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 10A TO-220-2
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:MPS Series; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-GC10MPS12-220 | GC10MPS12-220 | GC10MPS12-220 | 94AC2963 |
| Product Name | 1.2KV 54A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Silicon Carbide Schottky Diode, To-220; Product Range Genesic Semiconductor |
| Package | Tube | TO-220-2 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -55 C (-67 F) | |||
| Life Cycle Stage | Removed |