DIODE SIL CARB 1.2KV 29A TO220-2
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 5A TO-220-2
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | GC05MPS12-220 | GC05MPS12-220 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Removed |