GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single GC02MPS12-220

Description
Win Source Part Number: 1183025-GC02MPS12-22 0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SiC Schottky MPS™ Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 12,000 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 12A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 2 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 2 µA @ 1200 V Capacitance @ Vr, F: 127pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Other Names: 1242-1323 Base Product Number: GC02MPS12
Request a Quote Datasheet
Description
Win Source Part Number: 1183025-GC02MPS12-22 0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SiC Schottky MPS™ Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 12,000 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 12A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 2 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 2 µA @ 1200 V Capacitance @ Vr, F: 127pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Other Names: 1242-1323 Base Product Number: GC02MPS12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1183025-GC02MPS12-220 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1183025-GC02MPS12-220
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1183025-GC02MPS12-220
Win Source Part Number: 1183025-GC02MPS12-22 0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SiC Schottky MPS™ Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 12,000 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 12A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 2 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 2 µA @ 1200 V Capacitance @ Vr, F: 127pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Other Names: 1242-1323 Base Product Number: GC02MPS12

Win Source Part Number: 1183025-GC02MPS12-220
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SiC Schottky MPS™
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 12,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 12A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 2 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 2 µA @ 1200 V
Capacitance @ Vr, F: 127pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: 1242-1323
Base Product Number: GC02MPS12

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
GC02MPS12-220
Schottky Diodes & Rectifiers GC02MPS12-220
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 2A TO-220-2

Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 2A TO-220-2

Buy Now Datasheet
Silicon Carbide Schottky Diode, To-220; Product Range Genesic Semiconductor - 94AC2958 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Carbide Schottky Diode, To-220; Product Range Genesic Semiconductor
94AC2958
Silicon Carbide Schottky Diode, To-220; Product Range Genesic Semiconductor 94AC2958
SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:MPS Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:12A; Total Capacitive Charge:8nC; Diode Case Style:TO-220; No. of Pins:2 PinRoHS Compliant: Yes

SILICON CARBIDE SCHOTTKY DIODE, TO-220; Product Range:MPS Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:12A; Total Capacitive Charge:8nC; Diode Case Style:TO-220; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GC02MPS12-220 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GC02MPS12-220
Discrete Semiconductor Products - Diodes - Rectifiers GC02MPS12-220
DIODE SIL CARB 1.2KV 12A TO220-2

DIODE SIL CARB 1.2KV 12A TO220-2

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1183025-GC02MPS12-220 GC02MPS12-220 94AC2958 GC02MPS12-220
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Silicon Carbide Schottky Diode, To-220; Product Range Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-2 TO-220-2 TO-220
VF 1.8 volts 1.8 volts
trr 0.0 ns
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 150 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
 - BAS7002LE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package PG-TSLP-2
RoHS Compliant RoHS
View Details
6 suppliers