GeneSiC Semiconductor, Inc. Electronic Surplus - GBU8K GBU8K

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177046-GBU8K Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 800V Alternative Parts (Cross-Reference): GBU8K-E3/51; GBU806G; GBU808; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A Current - Reverse Leakage at Vr: 5μA at 800V
Request a Quote
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177046-GBU8K Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 800V Alternative Parts (Cross-Reference): GBU8K-E3/51; GBU806G; GBU808; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A Current - Reverse Leakage at Vr: 5μA at 800V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GBU8K - 1177046-GBU8K - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GBU8K
1177046-GBU8K
Electronic Surplus - GBU8K 1177046-GBU8K
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177046-GBU8K Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 800V Alternative Parts (Cross-Reference): GBU8K-E3/51; GBU806G; GBU808; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A Current - Reverse Leakage at Vr: 5μA at 800V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1177046-GBU8K
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 800V
Alternative Parts (Cross-Reference): GBU8K-E3/51; GBU806G; GBU808;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A
Current - Reverse Leakage at Vr: 5μA at 800V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177046-GBU8K
Product Name Electronic Surplus - GBU8K
Unlock Full Specs
to access all available technical data