BRIDGE RECT 1PHASE 1KV 6A GBU
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Bridge Rectifiers 1000V 6A Bridge Rectifier
Bridge Rectifiers 1000V 6A Bridge Rectifier
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | GBU6M | GBU6M | 347-GBU6M | GBU6M |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers ,1000V,6A,Standard,GBU | Bridge Rectifiers 1000V 6A Bridge Rectifier | Bridge Rectifiers |
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | |||
| Diode Type | Single Phase |