GeneSiC Semiconductor, Inc. Electronic Surplus - GBU6D GBU6D

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177032-GBU6D Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 6A Current - Reverse Leakage at Vr: 5μA at 200V
Request a Quote
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177032-GBU6D Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 6A Current - Reverse Leakage at Vr: 5μA at 200V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GBU6D - 1177032-GBU6D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GBU6D
1177032-GBU6D
Electronic Surplus - GBU6D 1177032-GBU6D
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177032-GBU6D Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 6A Current - Reverse Leakage at Vr: 5μA at 200V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1177032-GBU6D
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 6A
Current - Reverse Leakage at Vr: 5μA at 200V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177032-GBU6D
Product Name Electronic Surplus - GBU6D
Unlock Full Specs
to access all available technical data