GeneSiC Semiconductor, Inc. Electronic Surplus - GBU4M GBU4M

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177027-GBU4M Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 4A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177027-GBU4M Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 4A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GBU4M - 1177027-GBU4M - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GBU4M
1177027-GBU4M
Electronic Surplus - GBU4M 1177027-GBU4M
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177027-GBU4M Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 4A Current - Reverse Leakage at Vr: 5μA at 1000V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1177027-GBU4M
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 4A
Current - Reverse Leakage at Vr: 5μA at 1000V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177027-GBU4M
Product Name Electronic Surplus - GBU4M
Unlock Full Specs
to access all available technical data