GeneSiC Semiconductor, Inc. Bridge Rectifiers - GBU15M GBU15M

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 919522-GBU15M Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBU Package: 4-SIP, GBU Package: Bulk Mounting: Through Hole Family Name: GBU15 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 919522-GBU15M Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBU Package: 4-SIP, GBU Package: Bulk Mounting: Through Hole Family Name: GBU15 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU15M - 919522-GBU15M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU15M
919522-GBU15M
Bridge Rectifiers - GBU15M 919522-GBU15M
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 919522-GBU15M Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBU Package: 4-SIP, GBU Package: Bulk Mounting: Through Hole Family Name: GBU15 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0080

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 919522-GBU15M
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole GBU
Package: 4-SIP, GBU
Package: Bulk
Mounting: Through Hole
Family Name: GBU15
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
1KV 15A Diode and Rectifier - 299-GBU15M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 15A Diode and Rectifier
299-GBU15M
1KV 15A Diode and Rectifier 299-GBU15M
BRIDGE RECT 1PHASE 1KV 15A GBU Product overview: GBU15M from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU15M can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 15A GBU Product overview: GBU15M from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU15M
Bridge Rectifiers GBU15M
Bridge Rectifiers 1000V 15A Bridge Rectifier

Bridge Rectifiers 1000V 15A Bridge Rectifier

Buy Now Datasheet
Bridge Rectifiers ,1000V,15A,Standard,GBU - GBU15M - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,1000V,15A,Standard,GBU
GBU15M
Bridge Rectifiers ,1000V,15A,Standard,GBU GBU15M
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU15M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU15M
BRIDGE RECT 1PHASE 1KV 15A GBU

BRIDGE RECT 1PHASE 1KV 15A GBU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 919522-GBU15M 299-GBU15M GBU15M GBU15M GBU15M
Product Name Bridge Rectifiers - GBU15M 1KV 15A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers ,1000V,15A,Standard,GBU Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 1 kV Through Hole GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Bulk GBU
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data