Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1177017-GBU15K
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.galaxycn.com
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 15A
Current - Reverse Leakage at Vr: 5μA at 800V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177017-GBU15K |
| Product Name | Electronic Surplus - GBU15K |