Win Source Part Number: 1367959-GBU10J
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: GeneSiC Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 4-SIP, GBU
Supplier Device Package: GBU
Base Product Number: GBU10
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 10 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V
Bridge Rectifiers 600V 10A Bridge Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
BRIDGE 1-PH GBU 600V 10A 150C
| Win Source Electronics | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1367959-GBU10J | GBU10J | GBU10J | GBU10J |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers ,600V,10A,Standard,GBU | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |