GeneSiC Semiconductor, Inc. Bridge Rectifiers - GBU10A GBU10A

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177012-GBU10A Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 10A Current - Reverse Leakage at Vr: 5μA at 50V
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177012-GBU10A Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 10A Current - Reverse Leakage at Vr: 5μA at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU10A - 1177012-GBU10A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU10A
1177012-GBU10A
Bridge Rectifiers - GBU10A 1177012-GBU10A
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1177012-GBU10A Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 10A Current - Reverse Leakage at Vr: 5μA at 50V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1177012-GBU10A
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 10A
Current - Reverse Leakage at Vr: 5μA at 50V

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU10A
Bridge Rectifiers GBU10A
Bridge Rectifiers 50V 10A Bridge Rectifier

Bridge Rectifiers 50V 10A Bridge Rectifier

Buy Now Datasheet
Bridge Rectifiers ,50V,10A,Standard,GBU - GBU10A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,50V,10A,Standard,GBU
GBU10A
Bridge Rectifiers ,50V,10A,Standard,GBU GBU10A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU10A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU10A
BRIDGE 1-PH GBU 50V 10A 150C

BRIDGE 1-PH GBU 50V 10A 150C

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1177012-GBU10A GBU10A GBU10A GBU10A
Product Name Bridge Rectifiers - GBU10A Bridge Rectifiers Bridge Rectifiers ,50V,10A,Standard,GBU Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441945P - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
High Voltage Power Rectifiers - HRSCF2500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Single Diodes - 568-7920-3-ND - DigiKey
Specs
Tj 200 C (392 F)
View Details
2 suppliers
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details