BRIDGE RECT 1P 1KV 50A GBPC-W Product overview: GBPC5010W from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 50A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC5010W can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
BRIDGE RECT 1P 1KV 50A GBPC-W
Bridge Rectifiers 1000 V - 50 A
| ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBPC5010W | GBPC5010W | GBPC5010W | GBPC5010W |
| Product Name | 1KV 50A Diode and Rectifier | Bridge Rectifiers ,1000V,50A,Standard,GBPC-W | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |