Bridge Rectifiers 1000 V - 25 A
BRIDGE RECT 1PHASE 1KV 25A GBPC
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GBPC25010T | GBPC25010T |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Active |