GeneSiC Semiconductor, Inc. Electronic Surplus - GBL08 GBL08

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1176943-GBL08 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, GBL Voltage - Peak Reverse (Maximum): 800V Alternative Parts (Cross-Reference): GBL08-E3/45; KBU406G T0; KBU406G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 2A Current - Reverse Leakage at Vr: 10μA at 800V
Request a Quote
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1176943-GBL08 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, GBL Voltage - Peak Reverse (Maximum): 800V Alternative Parts (Cross-Reference): GBL08-E3/45; KBU406G T0; KBU406G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 2A Current - Reverse Leakage at Vr: 10μA at 800V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GBL08 - 1176943-GBL08 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GBL08
1176943-GBL08
Electronic Surplus - GBL08 1176943-GBL08
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1176943-GBL08 Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-SIP, GBL Voltage - Peak Reverse (Maximum): 800V Alternative Parts (Cross-Reference): GBL08-E3/45; KBU406G T0; KBU406G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 2A Current - Reverse Leakage at Vr: 10μA at 800V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1176943-GBL08
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBL
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-SIP, GBL
Voltage - Peak Reverse (Maximum): 800V
Alternative Parts (Cross-Reference): GBL08-E3/45; KBU406G T0; KBU406G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 2A
Current - Reverse Leakage at Vr: 10μA at 800V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1176943-GBL08
Product Name Electronic Surplus - GBL08
Unlock Full Specs
to access all available technical data