Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 067633-GBL06
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Bulk
Mounting Style: Through Hole
Package: 4-SIP GBL
Manufacturer Device Package: GBL
Standard Package: 500
Catalog: Through Hole Bridge Rectifiers
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600V
Current - DC Forward (If) (Max): 4A
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 067633-GBL06 |
| Product Name | Discrete Semiconductor Products |