GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers GB2X50MPS12-227

Description
DIODE MOD SIC 1200V 93A SOT227
Description
DIODE MOD SIC 1200V 93A SOT227
Datasheet
Datasheet Summary
Powered by GS/AI

The Silicon Carbide Schottky Diode, part number 94AC2955, features a dual isolated configuration and is housed in a SOT-227 package. It has a repetitive peak reverse voltage of 1200 V and can handle an average forward current of up to 186 A at 25 °C. The diode exhibits low thermal resistance and is capable of high avalanche and surge current handling, with a non-repetitive peak forward surge current of 300 A at 25 °C. It operates effectively at a maximum junction temperature of 175 °C and offers low standby power losses, making it suitable for applications such as power factor correction, switched mode power supplies, and electric vehicles. The total capacitive charge is rated at 398 nC, contributing to its fast switching capabilities. The device is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Silicon Carbide Schottky Diode, part number 94AC2955, features a dual isolated configuration and is housed in a SOT-227 package. It has a repetitive peak reverse voltage of 1200 V and can handle an average forward current of up to 186 A at 25 °C. The diode exhibits low thermal resistance and is capable of high avalanche and surge current handling, with a non-repetitive peak forward surge current of 300 A at 25 °C. It operates effectively at a maximum junction temperature of 175 °C and offers low standby power losses, making it suitable for applications such as power factor correction, switched mode power supplies, and electric vehicles. The total capacitive charge is rated at 398 nC, contributing to its fast switching capabilities. The device is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - GB2X50MPS12-227 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GB2X50MPS12-227
Discrete Semiconductor Products - Diodes - Rectifiers GB2X50MPS12-227
DIODE MOD SIC 1200V 93A SOT227

DIODE MOD SIC 1200V 93A SOT227

Supplier's Site
Silicon Carbide Schottky Diode, Sot-227; Product Range Genesic Semiconductor - 94AC2955 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Carbide Schottky Diode, Sot-227; Product Range Genesic Semiconductor
94AC2955
Silicon Carbide Schottky Diode, Sot-227; Product Range Genesic Semiconductor 94AC2955
SILICON CARBIDE SCHOTTKY DIODE, SOT-227; Product Range:MPS Series; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:186A; Total Capacitive Charge:398nC; Diode Case Style:SOT-227 RoHS Compliant: Yes

SILICON CARBIDE SCHOTTKY DIODE, SOT-227; Product Range:MPS Series; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:186A; Total Capacitive Charge:398nC; Diode Case Style:SOT-227 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
GB2X50MPS12-227
Schottky Diodes & Rectifiers GB2X50MPS12-227
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 100A SOT-227

Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 100A SOT-227

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number GB2X50MPS12-227 94AC2955 GB2X50MPS12-227
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Silicon Carbide Schottky Diode, Sot-227; Product Range Genesic Semiconductor Schottky Diodes & Rectifiers
Life Cycle Stage Removed
VF 1.8 volts
Package SOT-227 SOT-227-4
Unlock Full Specs
to access all available technical data