SILICON CARBIDE SCHOTTKY DIODE, SOT-227; Product Range:MPS Series; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:370A; Total Capacitive Charge:796nC; Diode Case Style:SOT-227 RoHS Compliant: Yes
Schottky Diodes & Rectifiers Silicon Carbide (SiC) Merged PiN Schottky (MPS) Diode 1200V 200A SOT-227
SIC DIODE 1200V 200A SOT-227
DIODE MOD SIC 1200V 185A SOT227
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 94AC2954 | GB2X100MPS12-227 | 347-GB2X100MPS12-227 | GB2X100MPS12-227 |
| Product Name | Silicon Carbide Schottky Diode, Sot-227; Product Range Genesic Semiconductor | Schottky Diodes & Rectifiers | SIC DIODE 1200V 200A SOT-227 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT-227 | SOT-227-4 | ||
| RoHS Compliant | RoHS | RoHS | ||
| IF | 370000 mA | 640000 mA | ||
| VRRM | 1200 volts | |||
| Diode Type | Silicon Carbide Schottky |